ABB AB Electrical; Conduit Configuration Abb - Thomas & Betts 5343

Description
ELECTRICAL; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:68.33mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:68.33mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical; Conduit Configuration Abb - Thomas & Betts - 90F6121 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Conduit Configuration Abb - Thomas & Betts
90F6121
Electrical; Conduit Configuration Abb - Thomas & Betts 90F6121
ELECTRICAL; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:68.33mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ELECTRICAL; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:68.33mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
TB Conduit & Cable Connectors - 5343 - Galco Industrial Electronics
Madison Heights, MI, United States
TB Conduit & Cable Connectors
5343
TB Conduit & Cable Connectors 5343
3/4IN INSUL 45 DEGREE LIQ TIGHT CON

3/4IN INSUL 45 DEGREE LIQ TIGHT CON

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 90F6121 5343
Product Name Electrical; Conduit Configuration Abb - Thomas & Betts TB Conduit & Cable Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details