ABB AB Conduit Fitting, 45 Degree Liquidtight, Iron, 12.7Mm; Conduit Configuration Abb - Thomas & Betts 5342

Description
CONDUIT FITTING, 45 DEGREE LIQUIDTIGHT, IRON, 12.7MM; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:61.98mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 45 DEGREE LIQUIDTIGHT, IRON, 12.7MM; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:61.98mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 45 Degree Liquidtight, Iron, 12.7Mm; Conduit Configuration Abb - Thomas & Betts - 94F3047 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, 45 Degree Liquidtight, Iron, 12.7Mm; Conduit Configuration Abb - Thomas & Betts
94F3047
Conduit Fitting, 45 Degree Liquidtight, Iron, 12.7Mm; Conduit Configuration Abb - Thomas & Betts 94F3047
CONDUIT FITTING, 45 DEGREE LIQUIDTIGHT, IRON, 12.7MM; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:61.98mm; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT FITTING, 45 DEGREE LIQUIDTIGHT, IRON, 12.7MM; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:61.98mm; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F3047
Product Name Conduit Fitting, 45 Degree Liquidtight, Iron, 12.7Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details