ABB AB Conduit Fitting, 45Degree Liquidtight, Hi-Temp, Steel, 12.7Mm; Conduit Configuration Abb - Thomas & Betts 5342-HT

Description
CONDUIT FITTING, 45DEGREE LIQUIDTIGHT, HI-TEMP, STEEL, 12.7MM; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:43.63mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 45DEGREE LIQUIDTIGHT, HI-TEMP, STEEL, 12.7MM; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:43.63mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 45Degree Liquidtight, Hi-Temp, Steel, 12.7Mm; Conduit Configuration Abb - Thomas & Betts - 99H7661 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, 45Degree Liquidtight, Hi-Temp, Steel, 12.7Mm; Conduit Configuration Abb - Thomas & Betts
99H7661
Conduit Fitting, 45Degree Liquidtight, Hi-Temp, Steel, 12.7Mm; Conduit Configuration Abb - Thomas & Betts 99H7661
CONDUIT FITTING, 45DEGREE LIQUIDTIGHT, HI-TEMP, STEEL, 12.7MM; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:43.63mm; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT FITTING, 45DEGREE LIQUIDTIGHT, HI-TEMP, STEEL, 12.7MM; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:43.63mm; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99H7661
Product Name Conduit Fitting, 45Degree Liquidtight, Hi-Temp, Steel, 12.7Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details