ABB AB Conduit Fitting, Straight Liquidtight, Steel, 25.4Mm; Conduit Configuration Abb - Thomas & Betts 5334-TB

Description
CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, STEEL, 25.4MM; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:52.39mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, STEEL, 25.4MM; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:52.39mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Straight Liquidtight, Steel, 25.4Mm; Conduit Configuration Abb - Thomas & Betts - 90F2620 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Straight Liquidtight, Steel, 25.4Mm; Conduit Configuration Abb - Thomas & Betts
90F2620
Conduit Fitting, Straight Liquidtight, Steel, 25.4Mm; Conduit Configuration Abb - Thomas & Betts 90F2620
CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, STEEL, 25.4MM; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:52.39mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, STEEL, 25.4MM; Conduit Configuration:Straight; Trade Size:1"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:52.39mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90F2620
Product Name Conduit Fitting, Straight Liquidtight, Steel, 25.4Mm; Conduit Configuration Abb - Thomas & Betts
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Banana Plug, Stacking - 9203 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details