ABB AB 3/4 in. Insulated Liquid Tight StraightConnector 5333

Description
3/4 in. Insulated Liquid Tight StraightConnector
Datasheet
Description
3/4 in. Insulated Liquid Tight StraightConnector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 in. Insulated Liquid Tight StraightConnector - 70092277 - Allied Electronics, Inc.
Fort Worth, TX, USA
3/4 in. Insulated Liquid Tight StraightConnector
70092277
3/4 in. Insulated Liquid Tight StraightConnector 70092277
3/4 in. Insulated Liquid Tight StraightConnector

3/4 in. Insulated Liquid Tight StraightConnector

Supplier's Site
Conduit Fitting, Straight Liquidtight, Steel, 19.05Mm; Conduit Configuration Abb - Thomas & Betts - 94F3077 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Straight Liquidtight, Steel, 19.05Mm; Conduit Configuration Abb - Thomas & Betts
94F3077
Conduit Fitting, Straight Liquidtight, Steel, 19.05Mm; Conduit Configuration Abb - Thomas & Betts 94F3077
CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, STEEL, 19.05MM; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:41.28mm; IP / NEMA Rating:-; Product Range:-RoHS Compliant: Yes

CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, STEEL, 19.05MM; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:41.28mm; IP / NEMA Rating:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
TB Conduit & Cable Connectors - 5333 - Galco Industrial Electronics
Madison Heights, MI, United States
TB Conduit & Cable Connectors
5333
TB Conduit & Cable Connectors 5333
3/4IN INSUL. LIQ.TIGHT CONN STRAIGH

3/4IN INSUL. LIQ.TIGHT CONN STRAIGH

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70092277 94F3077 5333
Product Name 3/4 in. Insulated Liquid Tight StraightConnector Conduit Fitting, Straight Liquidtight, Steel, 19.05Mm; Conduit Configuration Abb - Thomas & Betts TB Conduit & Cable Connectors
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NADD - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Push-in X connector - QSX-8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details