ABB AB TB Conduit & Cable Connectors 5331

Description
3/8 IN INSUL LIQ.TIGHT CONN STRAIGH
Datasheet
Description
3/8 IN INSUL LIQ.TIGHT CONN STRAIGH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB Conduit & Cable Connectors - 5331 - Galco Industrial Electronics
Madison Heights, MI, United States
TB Conduit & Cable Connectors
5331
TB Conduit & Cable Connectors 5331
3/8 IN INSUL LIQ.TIGHT CONN STRAIGH

3/8 IN INSUL LIQ.TIGHT CONN STRAIGH

Supplier's Site
Conduit Fitting, Straight Liquidtight, Steel, 9.53Mm; Conduit Configuration Abb - Thomas & Betts - 90F6108 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Straight Liquidtight, Steel, 9.53Mm; Conduit Configuration Abb - Thomas & Betts
90F6108
Conduit Fitting, Straight Liquidtight, Steel, 9.53Mm; Conduit Configuration Abb - Thomas & Betts 90F6108
CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, STEEL, 9.53MM; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:38.1mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, STEEL, 9.53MM; Conduit Configuration:Straight; Trade Size:3/8"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:38.1mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5331 90F6108
Product Name TB Conduit & Cable Connectors Conduit Fitting, Straight Liquidtight, Steel, 9.53Mm; Conduit Configuration Abb - Thomas & Betts
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T20V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7921D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details