ABB AB Compression Connector, Steel. Emi Conduit; Conduit Configuration Abb - Thomas & Betts 5321

Description
COMPRESSION CONNECTOR, STEEL. EMI CONDUIT; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:31.75mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPRESSION CONNECTOR, STEEL. EMI CONDUIT; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:31.75mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connector, Steel. Emi Conduit; Conduit Configuration Abb - Thomas & Betts - 02E2190 - Newark, An Avnet Company
Chicago, IL, United States
Compression Connector, Steel. Emi Conduit; Conduit Configuration Abb - Thomas & Betts
02E2190
Compression Connector, Steel. Emi Conduit; Conduit Configuration Abb - Thomas & Betts 02E2190
COMPRESSION CONNECTOR, STEEL. EMI CONDUIT; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:31.75mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

COMPRESSION CONNECTOR, STEEL. EMI CONDUIT; Conduit Configuration:Straight; Trade Size:1"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:31.75mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02E2190
Product Name Compression Connector, Steel. Emi Conduit; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details