Thomas & Betts Corporation Pin and Sleeve Connector 52984

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; GROUNDING GROUNDIN
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; GROUNDING GROUNDIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 52984 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Connector
52984
Pin and Sleeve Connector 52984
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; GROUNDING GROUNDIN

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; GROUNDING GROUNDIN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 52984
Product Name Pin and Sleeve Connector
Voltage Rating 220 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers