Thomas & Betts Corporation Straight Blade Plug 5276-BK

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.655 INCH CORD SIZE; APPLICABLE STANDARD NEM
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.655 INCH CORD SIZE; APPLICABLE STANDARD NEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5276-BK - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
5276-BK
Straight Blade Plug 5276-BK
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.655 INCH CORD SIZE; APPLICABLE STANDARD NEM

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.655 INCH CORD SIZE; APPLICABLE STANDARD NEM

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5276-BK
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254436 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details