Thomas & Betts Corporation Pin and Sleeve Plug 52744

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOI
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 52744 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
52744
Pin and Sleeve Plug 52744
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOI

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 52744
Product Name Pin and Sleeve Plug
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details