Thomas & Betts Corporation Surge Suppression Receptacle 5262-REDSP

Description
TVSS DUPLEX TYPE; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); BACK, SIDE WIRING; APPLICABLE STANDARD ANSI/IEEE C
Datasheet
Description
TVSS DUPLEX TYPE; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); BACK, SIDE WIRING; APPLICABLE STANDARD ANSI/IEEE C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - 5262-REDSP - Thomas & Betts Corporation
Memphis, TN, USA
Surge Suppression Receptacle
5262-REDSP
Surge Suppression Receptacle 5262-REDSP
TVSS DUPLEX TYPE; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); BACK, SIDE WIRING; APPLICABLE STANDARD ANSI/IEEE C

TVSS DUPLEX TYPE; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); BACK, SIDE WIRING; APPLICABLE STANDARD ANSI/IEEE C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5262-REDSP
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-108-854 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
15 Amp Single Outlet, Side Wire & Back Wire, Residential Grade - 3001RNT - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
Solar Connectors - 1-2491066-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details