Thomas & Betts Corporation Duplex/Single Receptacle 5262-BK

Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT,
Datasheet
Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5262-BK - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
5262-BK
Duplex/Single Receptacle 5262-BK
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT,

DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT,

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5262-BK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 1738916-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
UK/British 1-13R BS1363 Snap-in AC Power Outlet - 741W-C/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
AC Power Entry Modules - 3-109-575 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
1 Outlet Polarized Grounding Adapter, 2-Prong to 3-Prong Gray - 5501 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details