Thomas & Betts Corporation Duplex/Single Receptacle 5262-A

Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSIO
Datasheet
Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5262-A - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
5262-A
Duplex/Single Receptacle 5262-A
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSIO

DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSIO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5262-A
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.5041 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
20 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2008 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details