ABB AB Liquidtight Connector, Iron, Conduit Fitting; Conduit Configuration Abb - Thomas & Betts 5242

Description
LIQUIDTIGHT CONNECTOR, IRON, CONDUIT FITTING; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Iron; Conduit Colour:Metallic - Zinc Finish; External Length:47.62mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIQUIDTIGHT CONNECTOR, IRON, CONDUIT FITTING; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Iron; Conduit Colour:Metallic - Zinc Finish; External Length:47.62mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Connector, Iron, Conduit Fitting; Conduit Configuration Abb - Thomas & Betts - 29C8198 - Newark, An Avnet Company
Chicago, IL, United States
Liquidtight Connector, Iron, Conduit Fitting; Conduit Configuration Abb - Thomas & Betts
29C8198
Liquidtight Connector, Iron, Conduit Fitting; Conduit Configuration Abb - Thomas & Betts 29C8198
LIQUIDTIGHT CONNECTOR, IRON, CONDUIT FITTING; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Iron; Conduit Colour:Metallic - Zinc Finish; External Length:47.62mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

LIQUIDTIGHT CONNECTOR, IRON, CONDUIT FITTING; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Iron; Conduit Colour:Metallic - Zinc Finish; External Length:47.62mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29C8198
Product Name Liquidtight Connector, Iron, Conduit Fitting; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-141-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details