Thomas & Betts Corporation Pin and Sleeve Plug 52351

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 440 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTUR
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 440 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 52351 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
52351
Pin and Sleeve Plug 52351
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 440 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTUR

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 440 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTUR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 52351
Product Name Pin and Sleeve Plug
Voltage Rating 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers