ABB AB Conduit Fitting, Straight Liquidtight, Aluminum, 19.05Mm; Conduit Configuration Abb - Thomas & Betts 5233AL

Description
CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, ALUMINUM, 19.05MM; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Aluminium; Conduit Colour:Metallic - Zinc Finish; External Length:41.28mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, ALUMINUM, 19.05MM; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Aluminium; Conduit Colour:Metallic - Zinc Finish; External Length:41.28mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Straight Liquidtight, Aluminum, 19.05Mm; Conduit Configuration Abb - Thomas & Betts - 97C6003 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Straight Liquidtight, Aluminum, 19.05Mm; Conduit Configuration Abb - Thomas & Betts
97C6003
Conduit Fitting, Straight Liquidtight, Aluminum, 19.05Mm; Conduit Configuration Abb - Thomas & Betts 97C6003
CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, ALUMINUM, 19.05MM; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Aluminium; Conduit Colour:Metallic - Zinc Finish; External Length:41.28mm; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, ALUMINUM, 19.05MM; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:Aluminium; Conduit Colour:Metallic - Zinc Finish; External Length:41.28mm; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97C6003
Product Name Conduit Fitting, Straight Liquidtight, Aluminum, 19.05Mm; Conduit Configuration Abb - Thomas & Betts
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connectors - 1380G4 - Lingto Electronic Limited
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-102-852-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details