ABB AB Liquidtight Strain Relief Cord Connector, Steel; Conduit Configuration Abb Thomas & Betts 5233

Description
LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:41.28mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:41.28mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Strain Relief Cord Connector, Steel; Conduit Configuration Abb Thomas & Betts - 58M0152 - Newark, An Avnet Company
Chicago, IL, United States
Liquidtight Strain Relief Cord Connector, Steel; Conduit Configuration Abb Thomas & Betts
58M0152
Liquidtight Strain Relief Cord Connector, Steel; Conduit Configuration Abb Thomas & Betts 58M0152
LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:41.28mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:41.28mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 58M0152
Product Name Liquidtight Strain Relief Cord Connector, Steel; Conduit Configuration Abb Thomas & Betts
Length 1.63 inch (41.28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745833-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Gland, Cable; Metric; M 32 x 1.5; 34 mm; 38 mm; 32 mm; Brass; Neoprene; Nickel - 70074620 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 32.000 inch (813 mm)
View Details