ABB AB TB Conduit & Cable Connectors 5232

Description
1/2INCH LIQUID-TIGHT CONNECTOR -STL
Datasheet
Description
1/2INCH LIQUID-TIGHT CONNECTOR -STL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB Conduit & Cable Connectors - 5232 - Galco Industrial Electronics
Madison Heights, MI, United States
TB Conduit & Cable Connectors
5232
TB Conduit & Cable Connectors 5232
1/2INCH LIQUID-TIGHT CONNECTOR -STL

1/2INCH LIQUID-TIGHT CONNECTOR -STL

Supplier's Site
Conduit Fitting, Straight Liquidtight, Steel,12.7Mm; Conduit Configuration Abb - Thomas & Betts - 90F2838 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Straight Liquidtight, Steel,12.7Mm; Conduit Configuration Abb - Thomas & Betts
90F2838
Conduit Fitting, Straight Liquidtight, Steel,12.7Mm; Conduit Configuration Abb - Thomas & Betts 90F2838
CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, STEEL,12.7MM; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:39.62mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, STEEL,12.7MM; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:39.62mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5232 90F2838
Product Name TB Conduit & Cable Connectors Conduit Fitting, Straight Liquidtight, Steel,12.7Mm; Conduit Configuration Abb - Thomas & Betts
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Plug, Adapter - 9487 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details