Thomas & Betts Corporation Pin and Sleeve Plug 52311

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 440 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTUR
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 440 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 52311 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
52311
Pin and Sleeve Plug 52311
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 440 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTUR

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 440 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTUR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 52311
Product Name Pin and Sleeve Plug
Voltage Rating 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers