ABB AB 52171 Ms 1234 W Pigtail Abb - Thomas & Betts 52171MSP

Description
52171 MS 1234 W PIGTAIL
Description
52171 MS 1234 W PIGTAIL

Suppliers

Company
Product
Description
Supplier Links
52171 Ms 1234 W Pigtail Abb - Thomas & Betts - 22M2879 - Newark, An Avnet Company
Chicago, IL, United States
52171 Ms 1234 W Pigtail Abb - Thomas & Betts
22M2879
52171 Ms 1234 W Pigtail Abb - Thomas & Betts 22M2879
52171 MS 1234 W PIGTAIL

52171 MS 1234 W PIGTAIL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22M2879
Product Name 52171 Ms 1234 W Pigtail Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details