Thomas & Betts Corporation Pin and Sleeve Connector 52083

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE;
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 52083 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Connector
52083
Pin and Sleeve Connector 52083
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE;

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 52083
Product Name Pin and Sleeve Connector
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Push-in X connector - QBX-5/16T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details