Thomas & Betts Corporation Pin and Sleeve Connector 52082

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE;
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 52082 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Connector
52082
Pin and Sleeve Connector 52082
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE;

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 52082
Product Name Pin and Sleeve Connector
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers