Thomas & Betts Corporation Pin and Sleeve Plug 52052

Description
STRAIGHT TYPE; RUBBER MATERIAL; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet
Description
STRAIGHT TYPE; RUBBER MATERIAL; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 52052 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
52052
Pin and Sleeve Plug 52052
STRAIGHT TYPE; RUBBER MATERIAL; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C

STRAIGHT TYPE; RUBBER MATERIAL; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 52052
Product Name Pin and Sleeve Plug
Termination Rubber
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Contacts - 1339G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Assortment of plugs - NEKM-C6-C16-S - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details