Thomas & Betts Corporation Pin and Sleeve Plug 52042

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOI
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 52042 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
52042
Pin and Sleeve Plug 52042
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOI

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 52042
Product Name Pin and Sleeve Plug
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 180 Housing, Green - 1381G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details