ABB AB 4 Sq Bx Cover, Steel, Flat & Blank"; Accessory Type Abb - Thomas & Betts 52 C 1

Description
4 SQ BX COVER, STEEL, FLAT & BLANK"; Accessory Type:Faceplate; For Use With:4" Pre-galvanized Steel Square Boxes; No. of Module Spaces:-; Connector Body Material:Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: No
Datasheet
Description
4 SQ BX COVER, STEEL, FLAT & BLANK"; Accessory Type:Faceplate; For Use With:4" Pre-galvanized Steel Square Boxes; No. of Module Spaces:-; Connector Body Material:Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Sq Bx Cover, Steel, Flat & Blank
Chicago, IL, United States
4 Sq Bx Cover, Steel, Flat & Blank"; Accessory Type Abb - Thomas & Betts
96C7984
4 Sq Bx Cover, Steel, Flat & Blank"; Accessory Type Abb - Thomas & Betts 96C7984
4 SQ BX COVER, STEEL, FLAT & BLANK"; Accessory Type:Faceplate; For Use With:4" Pre-galvanized Steel Square Boxes; No. of Module Spaces:-; Connector Body Material:Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: No

4 SQ BX COVER, STEEL, FLAT & BLANK"; Accessory Type:Faceplate; For Use With:4" Pre-galvanized Steel Square Boxes; No. of Module Spaces:-; Connector Body Material:Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96C7984
Product Name 4 Sq Bx Cover, Steel, Flat & Blank"; Accessory Type Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22068-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Push-in bulkhead connector - NPQH-H-Q10-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details