Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GASKETS AND GASKETING
ABB AB
517774-24 -- GASKET
ABB AB
Gasket
517774-24
Description
GASKET, WHITE. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
GASKET, WHITE. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Gasket
99045767
Gasket
99045767
GASKET, WHITE. FREE 2 YEAR RADWELL WARRANTY
GASKET, WHITE. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Gaskets and Gasketing
Product Number
99045767
Product Name
Gasket
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
EMI Connector Gaskets
2488693-1
Specs
Material
Nickel Plated Aluminum
Width
2.84 inch (72.1 mm)
Thickness
0.0630 inch (1.6 mm)
View Details
McWane Plant and Industrial
Flange Gaskets
View Details
Golden Collar Technology Co., Ltd .
PTFE Pipe Gaskets
Specs
Material
Polytetrafluoroethylene (PTFE)
Gasket Dimensions
6mm,customizable
Operating Temperature
-328 to 500 F (-200 to 260 C)
View Details
Mid-Mountain Materials, Inc.
Die-Cut Parts
THERMOPAK® Die Cut Parts
Specs
Gasket Type
Sheet / Die-cut; Trim Seal; Window Gasket; Custom Shape / Application
Material
Foam (optional feature); Neoprene (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Fiberglass, Kevlar, Neoprene, Plastics
Features
Adhesive Backed (optional feature)
View Details