Thomas & Betts Corporation Connector; Nylon; 90 deg; 0.310 to 0.560 in.; 1.406 in.; 1.375 in.; 0.625 in.; 4971NM

Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Suppliers

Company
Product
Description
Supplier Links
Connector; Nylon; 90 deg; 0.310 to 0.560 in.; 1.406 in.; 1.375 in.; 0.625 in.; - 70093073 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Nylon; 90 deg; 0.310 to 0.560 in.; 1.406 in.; 1.375 in.; 0.625 in.;
70093073
Connector; Nylon; 90 deg; 0.310 to 0.560 in.; 1.406 in.; 1.375 in.; 0.625 in.; 70093073
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70093073
Product Name Connector; Nylon; 90 deg; 0.310 to 0.560 in.; 1.406 in.; 1.375 in.; 0.625 in.;
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-747579-7 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074598 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details