ABB AB Cable and Cord Grips 4960NM

Description
1/2IN 90D LT RELIEFCONN .12-.37
Request a Quote Datasheet
Description
1/2IN 90D LT RELIEFCONN .12-.37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-4960NM-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-4960NM-ND
Cable and Cord Grips 6308-4960NM-ND
1/2IN 90D LT RELIEFCONN .12-.37

1/2IN 90D LT RELIEFCONN .12-.37

Buy Now Datasheet
Connector, Strain Relief; 0.125 in. to 0.375 in.; 90 deg Elbow; Nylon; Black - 70093071 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; 0.125 in. to 0.375 in.; 90 deg Elbow; Nylon; Black
70093071
Connector, Strain Relief; 0.125 in. to 0.375 in.; 90 deg Elbow; Nylon; Black 70093071
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts - 48F2935 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
48F2935
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts 48F2935
CONDUIT CORD CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.125"; Cable Diameter Max:0.375"; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CONDUIT CORD CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.125"; Cable Diameter Max:0.375"; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-4960NM-ND 70093071 48F2935
Product Name Cable and Cord Grips Connector, Strain Relief; 0.125 in. to 0.375 in.; 90 deg Elbow; Nylon; Black Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805219 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.9134 inch (23.2 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details