ABB Process Automation Division Conn, Mains Plug, 63A, 415V, Red; Current Rating Abb 463P6

Description
CONN, MAINS PLUG, 63A, 415V, RED; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Description
CONN, MAINS PLUG, 63A, 415V, RED; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn Mains Plug, part number 463P6, is designed for industrial applications with a current rating of 63A and a voltage rating of 415V. It features a 3-pole plus neutral and earth (3P+N+E) configuration, making it suitable for various electrical connections. The plug is splashproof with an IP44 rating, ensuring protection against water ingress in damp environments. Constructed from thermoplastic polyester (PBT), it is durable and suitable for use in industrial settings. The plug accommodates cable cross-sections ranging from 4 to 16 mm², providing flexibility for different wiring needs. Compliance with IEC 60309-1 and IEC 60309-2 standards ensures compatibility with other industrial plugs and sockets.

Datasheet Summary
Powered by GS/AI

The Conn Mains Plug, part number 463P6, is designed for industrial applications with a current rating of 63A and a voltage rating of 415V. It features a 3-pole plus neutral and earth (3P+N+E) configuration, making it suitable for various electrical connections. The plug is splashproof with an IP44 rating, ensuring protection against water ingress in damp environments. Constructed from thermoplastic polyester (PBT), it is durable and suitable for use in industrial settings. The plug accommodates cable cross-sections ranging from 4 to 16 mm², providing flexibility for different wiring needs. Compliance with IEC 60309-1 and IEC 60309-2 standards ensures compatibility with other industrial plugs and sockets.

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 63A, 415V, Red; Current Rating Abb - 41X2858 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 63A, 415V, Red; Current Rating Abb
41X2858
Conn, Mains Plug, 63A, 415V, Red; Current Rating Abb 41X2858
CONN, MAINS PLUG, 63A, 415V, RED; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

CONN, MAINS PLUG, 63A, 415V, RED; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X2858
Product Name Conn, Mains Plug, 63A, 415V, Red; Current Rating Abb
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details