ABB AB PLC Module/Rack 45C66A

Description
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, AUTOMAX, RAIL, DIGITAL, DUAL CONTACT, OUTPUT (N.O.), INDIVIDUALLY ISOLATED HIGH-CURRENT RELAY OUTPUTS, 250VAC, 1 TO 250V RMS, MAX OFF-STATE CURRENT: 4.6 MA AT 125V RMS, MAX CURRENT: 3A DC/CHANNEL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, AUTOMAX, RAIL, DIGITAL, DUAL CONTACT, OUTPUT (N.O.), INDIVIDUALLY ISOLATED HIGH-CURRENT RELAY OUTPUTS, 250VAC, 1 TO 250V RMS, MAX OFF-STATE CURRENT: 4.6 MA AT 125V RMS, MAX CURRENT: 3A DC/CHANNEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PLC Module/Rack - 64139320 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
64139320
PLC Module/Rack 64139320
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, AUTOMAX, RAIL, DIGITAL, DUAL CONTACT, OUTPUT (N.O.), INDIVIDUALLY ISOLATED HIGH-CURRENT RELAY OUTPUTS, 250VAC, 1 TO 250V RMS, MAX OFF-STATE CURRENT: 4.6 MA AT 125V RMS, MAX CURRENT: 3A DC/CHANNEL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, AUTOMAX, RAIL, DIGITAL, DUAL CONTACT, OUTPUT (N.O.), INDIVIDUALLY ISOLATED HIGH-CURRENT RELAY OUTPUTS, 250VAC, 1 TO 250V RMS, MAX OFF-STATE CURRENT: 4.6 MA AT 125V RMS, MAX CURRENT: 3A DC/CHANNEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Programmable Logic Controllers (PLC)
Product Number 64139320
Product Name PLC Module/Rack
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.26 - OPTA expansion analog version - 8A269024060C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLCs - Programmable Logic Controllers - 2665069 - RS Components, Ltd.
Specs
Input AC Input; AC
Output Relay Output; Relay
Inputs 8
View Details
DPCfront Standard - dpcfront standard - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details