ABB AB PLC Module/Rack 45C-66

Description
DISCONTINUED BY MANUFACTURER, AUTOMAX, RAIL DIGITAL OUTPUT MODULE, DUAL CONTACT, OUTPUT (N.O.), INDIVIDUALLY ISOLATED HIGH-CURRENT RELAY OUTPUTS, 250VAC, 1 TO 250V RMS, MAX OFF-STATE CURRENT: 4.6 MA AT 125V RMS, MAX CURRENT: 3A DC/CHANNEL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AUTOMAX, RAIL DIGITAL OUTPUT MODULE, DUAL CONTACT, OUTPUT (N.O.), INDIVIDUALLY ISOLATED HIGH-CURRENT RELAY OUTPUTS, 250VAC, 1 TO 250V RMS, MAX OFF-STATE CURRENT: 4.6 MA AT 125V RMS, MAX CURRENT: 3A DC/CHANNEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PLC Module/Rack - 64139315 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
64139315
PLC Module/Rack 64139315
DISCONTINUED BY MANUFACTURER, AUTOMAX, RAIL DIGITAL OUTPUT MODULE, DUAL CONTACT, OUTPUT (N.O.), INDIVIDUALLY ISOLATED HIGH-CURRENT RELAY OUTPUTS, 250VAC, 1 TO 250V RMS, MAX OFF-STATE CURRENT: 4.6 MA AT 125V RMS, MAX CURRENT: 3A DC/CHANNEL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AUTOMAX, RAIL DIGITAL OUTPUT MODULE, DUAL CONTACT, OUTPUT (N.O.), INDIVIDUALLY ISOLATED HIGH-CURRENT RELAY OUTPUTS, 250VAC, 1 TO 250V RMS, MAX OFF-STATE CURRENT: 4.6 MA AT 125V RMS, MAX CURRENT: 3A DC/CHANNEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Programmable Logic Controllers (PLC)
Product Number 64139315
Product Name PLC Module/Rack
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248310 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Plus version, RJ45, USB (type C port), Modbus RS485 port
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLCs - Programmable Logic Controllers - 590748 - RS Components, Ltd.
Specs
Input Current
Output Current and Voltage
Agency Approval RoHS Certified
View Details
DPCfront Standard - dpcfront standard - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details