ABB AB PLC Module/Rack 45C-381

Description
RELIANCE 45C381 AUTOMATE 30 REGISTER OUTPUT MODULE, SINGLE CHANNEL DIRECT OR SIX-CHANNEL MULTIPLEXED (6 STROBE SIGNALS), 16-BIT DATA, ON-BOARD POWER SUPPLY, ELECTRICAL ISOLATION SIGNAL TO LOGIC, TTL TO 24 VDC LOGIC LEVELS. FREE 2 YEAR RADWELL WARRANTY
Description
RELIANCE 45C381 AUTOMATE 30 REGISTER OUTPUT MODULE, SINGLE CHANNEL DIRECT OR SIX-CHANNEL MULTIPLEXED (6 STROBE SIGNALS), 16-BIT DATA, ON-BOARD POWER SUPPLY, ELECTRICAL ISOLATION SIGNAL TO LOGIC, TTL TO 24 VDC LOGIC LEVELS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PLC Module/Rack - 64112327 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
64112327
PLC Module/Rack 64112327
RELIANCE 45C381 AUTOMATE 30 REGISTER OUTPUT MODULE, SINGLE CHANNEL DIRECT OR SIX-CHANNEL MULTIPLEXED (6 STROBE SIGNALS), 16-BIT DATA, ON-BOARD POWER SUPPLY, ELECTRICAL ISOLATION SIGNAL TO LOGIC, TTL TO 24 VDC LOGIC LEVELS. FREE 2 YEAR RADWELL WARRANTY

RELIANCE 45C381 AUTOMATE 30 REGISTER OUTPUT MODULE, SINGLE CHANNEL DIRECT OR SIX-CHANNEL MULTIPLEXED (6 STROBE SIGNALS), 16-BIT DATA, ON-BOARD POWER SUPPLY, ELECTRICAL ISOLATION SIGNAL TO LOGIC, TTL TO 24 VDC LOGIC LEVELS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Programmable Logic Controllers (PLC)
Product Number 64112327
Product Name PLC Module/Rack
Output DC Output
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.88 - OPTA expansion module SSR version - 8A889024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
PLCs - Programmable Logic Controllers - 1221525 - RS Components, Ltd.
Specs
Input Analog Input; Analogue, digital
Output Digital
Programming Options Ttl-232
View Details
DPCfront Standard - dpcfront standard - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details