Thomas & Betts Corporation Locking Device Receptacle 4560-B

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; BLACK COLOR; L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; APPLICABLE STAN
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; BLACK COLOR; L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; APPLICABLE STAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4560-B - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
4560-B
Locking Device Receptacle 4560-B
SINGLE LOCKING TYPE; NYLON MATERIAL; BLACK COLOR; L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; APPLICABLE STAN

SINGLE LOCKING TYPE; NYLON MATERIAL; BLACK COLOR; L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; APPLICABLE STAN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 4560-B
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

New Energy Connector (High Current High Power Connector) - N Series - BEXKOM Electronics Co., Ltd.
Specs
Device Type Plug
Applications Commercial; Industrial
Termination Types Crimp; PCB; Solder Cup
View Details
NEMA 5-15P Straight Blade Device - Q-910 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details