Thomas & Betts Corporation Locking Device Receptacle 4550

Description
DUPLEX LOCKING TYPE; NYLON MATERIAL; L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; TURNLOK[R] BRAND; OVERALL DIMENSION 1.5 INCH W X
Datasheet
Description
DUPLEX LOCKING TYPE; NYLON MATERIAL; L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; TURNLOK[R] BRAND; OVERALL DIMENSION 1.5 INCH W X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4550 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
4550
Locking Device Receptacle 4550
DUPLEX LOCKING TYPE; NYLON MATERIAL; L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; TURNLOK[R] BRAND; OVERALL DIMENSION 1.5 INCH W X

DUPLEX LOCKING TYPE; NYLON MATERIAL; L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; TURNLOK[R] BRAND; OVERALL DIMENSION 1.5 INCH W X

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 4550
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Duplex
Mounting Style Strap Mount
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details