ABB AB 4 Sq Ind Dvc Cover-1/2Inch Raise"; Accessory Type Abb - Thomas & Betts 455

Description
4 SQ IND DVC COVER-1/2INCH RAISE"; Accessory Type:Faceplate; For Use With:4" Pre-galvanized Steel Square Boxes; No. of Module Spaces:-; Connector Body Material:Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: No
Datasheet
Description
4 SQ IND DVC COVER-1/2INCH RAISE"; Accessory Type:Faceplate; For Use With:4" Pre-galvanized Steel Square Boxes; No. of Module Spaces:-; Connector Body Material:Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Sq Ind Dvc Cover-1/2Inch Raise
Chicago, IL, United States
4 Sq Ind Dvc Cover-1/2Inch Raise"; Accessory Type Abb - Thomas & Betts
77H6152
4 Sq Ind Dvc Cover-1/2Inch Raise"; Accessory Type Abb - Thomas & Betts 77H6152
4 SQ IND DVC COVER-1/2INCH RAISE"; Accessory Type:Faceplate; For Use With:4" Pre-galvanized Steel Square Boxes; No. of Module Spaces:-; Connector Body Material:Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: No

4 SQ IND DVC COVER-1/2INCH RAISE"; Accessory Type:Faceplate; For Use With:4" Pre-galvanized Steel Square Boxes; No. of Module Spaces:-; Connector Body Material:Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77H6152
Product Name 4 Sq Ind Dvc Cover-1/2Inch Raise"; Accessory Type Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-1026-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details