ABB AB Thread Size Imperial Abb Adaptaflex 455-9650

Description
Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:-; Cable Diameter Max:13.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Description
Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:-; Cable Diameter Max:13.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thread Size Imperial Abb Adaptaflex - 70C1138 - Newark, An Avnet Company
Chicago, IL, United States
Thread Size Imperial Abb Adaptaflex
70C1138
Thread Size Imperial Abb Adaptaflex 70C1138
Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:-; Cable Diameter Max:13.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:-; Cable Diameter Max:13.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 70C1138
Product Name Thread Size Imperial Abb Adaptaflex
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.214 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2000-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details