ABB AB
Plugs and Receptacles
4464SC
Description
20A,REC,2P3W,XP DELAY,SC
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
20A,REC,2P3W,XP DELAY,SC
Request a Quote
Email Supplier
Datasheet
Suppliers
20A Rec 2P3W Xp Delay Sc Abb - Thomas & Betts
99H7322
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
Electrical Connectors |
|
Product Number
|
6308-4464SC-ND |
99H7322 |
|
Product Name
|
Plugs and Receptacles |
20A Rec 2P3W Xp Delay Sc Abb - Thomas & Betts |
|
Connector Type
|
Receptacle, Female Sockets
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter
Coupling / Adapter
Geometry
Straight
View Details
2 suppliers
Amphenol Communications Solutions
Connector Type
Header Connector
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
View Details
3 suppliers
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details