ABB AB Pillow Block/Bearing Housing 435028

Description
GROMMET KIT, FOR USE WITH SLEEVOIL RTL SERIES 3-15/16 AND 4-7/16 IN SPHERICAL PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY
Description
GROMMET KIT, FOR USE WITH SLEEVOIL RTL SERIES 3-15/16 AND 4-7/16 IN SPHERICAL PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64143983 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64143983
Pillow Block/Bearing Housing 64143983
GROMMET KIT, FOR USE WITH SLEEVOIL RTL SERIES 3-15/16 AND 4-7/16 IN SPHERICAL PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY

GROMMET KIT, FOR USE WITH SLEEVOIL RTL SERIES 3-15/16 AND 4-7/16 IN SPHERICAL PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64143983
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 510 lbs (231 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Cushion Pillow Block Mounted Bearing - NBE14A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
View Details