Thomas & Betts Corporation Incandescent Lampholder 43308

Description
TEMPORARY LIGHTING TYPE; 1.44 INCH L X 2 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; WIRE HOOK MOUNTING; PHENOLIC BODY MATERIAL; PIN TYPE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet
Description
TEMPORARY LIGHTING TYPE; 1.44 INCH L X 2 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; WIRE HOOK MOUNTING; PHENOLIC BODY MATERIAL; PIN TYPE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 43308 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
43308
Incandescent Lampholder 43308
TEMPORARY LIGHTING TYPE; 1.44 INCH L X 2 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; WIRE HOOK MOUNTING; PHENOLIC BODY MATERIAL; PIN TYPE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6

TEMPORARY LIGHTING TYPE; 1.44 INCH L X 2 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; WIRE HOOK MOUNTING; PHENOLIC BODY MATERIAL; PIN TYPE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 43308
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
Lampholder-socket - S-221 - Ushio America, Inc.
Ushio America, Inc.
Specs
Lamp Base(s) GU5.3, GX5.3
Maximum Voltage 300 volts
Maximum Wattage 750 watts
View Details