ABB Process Automation Division Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb 432RPR6

Description
CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb - 41X2854 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb
41X2854
Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb 41X2854
CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X2854
Product Name Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Module connector - MS4-MV-EX - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-M3AF1-6F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details