ABB Process Automation Division Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb 432MHS6

Description
CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb - 41X2849 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb
41X2849
Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb 41X2849
CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X2849
Product Name Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 111173 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details