ABB AB
4264BC -- STD XP RCPT 3W-4P ABB - THOMAS & BETTS
ABB AB
Std Xp Rcpt 3W-4P Abb - Thomas & Betts
4264BC
Description
STD XP RCPT 3W-4P
Description
STD XP RCPT 3W-4P
Suppliers
Std Xp Rcpt 3W-4P Abb - Thomas & Betts
99H7271
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H7271 |
|
Product Name
|
Std Xp Rcpt 3W-4P Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers