ABB AB
Plugs and Receptacles
4233BC
Description
30A,REC,2P3W,XP,FC
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
30A,REC,2P3W,XP,FC
Request a Quote
Email Supplier
Datasheet
Suppliers
30A Rec 2P3W Xp Fc Abb - Thomas & Betts
22M2834
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
Electrical Connectors |
|
Product Number
|
6308-4233BC-ND |
22M2834 |
|
Product Name
|
Plugs and Receptacles |
30A Rec 2P3W Xp Fc Abb - Thomas & Betts |
|
Connector Type
|
Receptacle, Female Sockets
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Receptacle, Female Sockets
Mounting
Through Hole
Contact Pitch
2.01 mm (0.0790 inch)
View Details
Connector Type
2.4mm Connector; 2.4mm Female
Gender
Female / Jack
Frequency
0.000 to 50.000 GHz
View Details
Amphenol Communications Solutions
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
24 #
View Details
3 suppliers
Omnetics Connector Corporation
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Surface Mount, Right Angle
View Details