ABB AB Pipe and Coupling 4218

Description
JE TYPE COUPLING SLEEVE 8, JE, ONE PIECE SOLID, EPDM RUBBER. FREE 2 YEAR RADWELL WARRANTY
Description
JE TYPE COUPLING SLEEVE 8, JE, ONE PIECE SOLID, EPDM RUBBER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 63891048 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
63891048
Pipe and Coupling 63891048
JE TYPE COUPLING SLEEVE 8, JE, ONE PIECE SOLID, EPDM RUBBER. FREE 2 YEAR RADWELL WARRANTY

JE TYPE COUPLING SLEEVE 8, JE, ONE PIECE SOLID, EPDM RUBBER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 63891048
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
CPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
0.09
Specs
Bore 1 0.0900 inch (2.29 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details