The Conn Mains Socket, part number 41X2836, is designed for industrial applications with a current rating of 16A and a voltage rating of 415V. It features a 3-pole plus neutral and earth (3P+N+E) configuration, making it suitable for various electrical connections. The socket has an IP44 rating, indicating it is splashproof and can be used in environments where moisture may be present. Constructed from polyamide, the socket is durable and designed for cable mounting. It accommodates cable cross-sections ranging from 1.0 to 2.5 mm². The product complies with RoHS standards and is planned to follow EU Directive 2002/95/EC. It is suitable for use in applications requiring reliable electrical connections in industrial settings.
CONN, MAINS SOCKET, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 41X2836 |
| Product Name | Conn, Mains Socket, 16A, 415V, Red; Current Rating Abb |
| Mounting | Cable Mount |