ABB AB Reducer 40Q15R21

Description
REDUCER, TIGEAR-2, 15:1 RATIO, 10.01HP INPUT MAX, 4804LB/IN, RIGHT OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, 15:1 RATIO, 10.01HP INPUT MAX, 4804LB/IN, RIGHT OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64119807 - Radwell International
Willingboro, NJ, United States
Reducer
64119807
Reducer 64119807
REDUCER, TIGEAR-2, 15:1 RATIO, 10.01HP INPUT MAX, 4804LB/IN, RIGHT OUTPUT. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, 15:1 RATIO, 10.01HP INPUT MAX, 4804LB/IN, RIGHT OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64119807
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/4 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 4 (X : 1)
Rated Output Torque 0.6504 In-lbs (0.7500 kg-cm)
View Details
Planetary Gearheads Series 30/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
LWS 6:1 Spur / 8:1 Worm Composite - LWS-6S8W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 48 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details