ABB AB Reducer 40Q15L21

Description
REDUCER, TIGEAR-2, LEFT OUTPUT, 15:1 RATIO, 10.01HP INPUT MAX, 4804LB/IN TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, LEFT OUTPUT, 15:1 RATIO, 10.01HP INPUT MAX, 4804LB/IN TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64119767 - Radwell International
Willingboro, NJ, United States
Reducer
64119767
Reducer 64119767
REDUCER, TIGEAR-2, LEFT OUTPUT, 15:1 RATIO, 10.01HP INPUT MAX, 4804LB/IN TORQUE. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, LEFT OUTPUT, 15:1 RATIO, 10.01HP INPUT MAX, 4804LB/IN TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64119767
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, IW Mk2 -  - Rotork plc
Specs
Gearing Spur; Worm
View Details
Gearheads - P22 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details
Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
GB58 14:1 Composite - 5814C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 14 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details