ABB Process Automation Division Ac Motor, 3-Ph, 50Hz, 19.8N-M, 415Vac; Starting Torque Abb 3GAA102540-ASJ

Description
AC MOTOR, 3-PH, 50HZ, 19.8N-M, 415VAC; Starting Torque:19.8N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; RoHS Compliant: Yes
Datasheet
Description
AC MOTOR, 3-PH, 50HZ, 19.8N-M, 415VAC; Starting Torque:19.8N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motor, 3-Ph, 50Hz, 19.8N-M, 415Vac; Starting Torque Abb - 84AC7746 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motor, 3-Ph, 50Hz, 19.8N-M, 415Vac; Starting Torque Abb
84AC7746
Ac Motor, 3-Ph, 50Hz, 19.8N-M, 415Vac; Starting Torque Abb 84AC7746
AC MOTOR, 3-PH, 50HZ, 19.8N-M, 415VAC; Starting Torque:19.8N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; RoHS Compliant: Yes

AC MOTOR, 3-PH, 50HZ, 19.8N-M, 415VAC; Starting Torque:19.8N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Motors
Product Number 84AC7746
Product Name Ac Motor, 3-Ph, 50Hz, 19.8N-M, 415Vac; Starting Torque Abb
Unlock Full Specs
to access all available technical data

Similar Products

Universal Motor - YHD-7630 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.4200 amps
Shaft Speed 24000 rpm
View Details
Housed AC Motor - SolidPower™ SPP33T - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz; 208-230/240V 60Hz; International Voltages
Output Power 0.2500 HP
Continuous Current 3.6 amps
View Details
AC Motor - C Frame Model PM60 - PM6012-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0214 HP
Continuous Current 0.1400 amps
View Details