ABB Process Automation Division Ac Motor, 3-Ph, 50Hz, 14.3N-M, 415Vac; Starting Torque Abb 3GAA102530-ASJ

Description
AC MOTOR, 3-PH, 50HZ, 14.3N-M, 415VAC; Starting Torque:14.3N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; RoHS Compliant: Yes
Datasheet
Description
AC MOTOR, 3-PH, 50HZ, 14.3N-M, 415VAC; Starting Torque:14.3N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motor, 3-Ph, 50Hz, 14.3N-M, 415Vac; Starting Torque Abb - 84AC7744 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motor, 3-Ph, 50Hz, 14.3N-M, 415Vac; Starting Torque Abb
84AC7744
Ac Motor, 3-Ph, 50Hz, 14.3N-M, 415Vac; Starting Torque Abb 84AC7744
AC MOTOR, 3-PH, 50HZ, 14.3N-M, 415VAC; Starting Torque:14.3N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; RoHS Compliant: Yes

AC MOTOR, 3-PH, 50HZ, 14.3N-M, 415VAC; Starting Torque:14.3N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Motors
Product Number 84AC7744
Product Name Ac Motor, 3-Ph, 50Hz, 14.3N-M, 415Vac; Starting Torque Abb
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - CM107-DP01012ANKHC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1200 rpm
View Details
SD41 – S Box Range - SD41-S - parvalux by maxon
Specs
Output Power 0.0335 HP
Continuous Current 0.2500 amps
Continuous Torque 1.9 to 19.5 In-lbs (2.24 to 22.45 kg-cm)
View Details
34R Series AC Induction Motor - 0291 - Bodine Electric Company
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Universal Motor - YHD-7030 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.5100 amps
Shaft Speed 27000 rpm
View Details