ABB Process Automation Division Ac Motor, 3-Ph, 50Hz, 9.95N-M, 415Vac; Starting Torque Abb 3GAA092540-BSJ

Description
AC MOTOR, 3-PH, 50HZ, 9.95N-M, 415VAC; Starting Torque:9.95N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; RoHS Compliant: Yes
Datasheet
Description
AC MOTOR, 3-PH, 50HZ, 9.95N-M, 415VAC; Starting Torque:9.95N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motor, 3-Ph, 50Hz, 9.95N-M, 415Vac; Starting Torque Abb - 84AC7741 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motor, 3-Ph, 50Hz, 9.95N-M, 415Vac; Starting Torque Abb
84AC7741
Ac Motor, 3-Ph, 50Hz, 9.95N-M, 415Vac; Starting Torque Abb 84AC7741
AC MOTOR, 3-PH, 50HZ, 9.95N-M, 415VAC; Starting Torque:9.95N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; RoHS Compliant: Yes

AC MOTOR, 3-PH, 50HZ, 9.95N-M, 415VAC; Starting Torque:9.95N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Motors
Product Number 84AC7741
Product Name Ac Motor, 3-Ph, 50Hz, 9.95N-M, 415Vac; Starting Torque Abb
Unlock Full Specs
to access all available technical data

Similar Products

42R6-FX Series Parallel Shaft AC Gearmotor - 5683 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible
View Details
SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 30:1 Composite - 2123050S30C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0268 HP
View Details
Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motor - C Frame Model PM60 - PM6014-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0335 HP
Continuous Current 0.2500 amps
View Details